Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F95R3RC02

Description
95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F95R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F95R3RC02-ND
Chassis Mount Resistors RER65F95R3RC02-ND
95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 95.3 OHM 10W 1% AXIAL LUGS - RER65F95R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 10W 1% AXIAL LUGS
RER65F95R3RC02
RES 95.3 OHM 10W 1% AXIAL LUGS RER65F95R3RC02
RES 95.3ohm 10W 1% AXIAL LUGS

RES 95.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F95R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F95R3RC02
Chassis Mount Resistors RER65F95R3RC02
RES CHAS MNT 95.3 OHM 1% 10W

RES CHAS MNT 95.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F95R3RC02-ND RER65F95R3RC02 RER65F95R3RC02
Product Name Chassis Mount Resistors RES 95.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details