Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F9530RCSL

Description
953 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
953 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F9530RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9530RCSL-ND
Chassis Mount Resistors RER65F9530RCSL-ND
953 Ohms ±1% 10W Wirewound Chassis Mount Resistor

953 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 953 OHM 10W 1% AXIAL LUGS - RER65F9530RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 10W 1% AXIAL LUGS
RER65F9530RCSL
RES 953 OHM 10W 1% AXIAL LUGS RER65F9530RCSL
RES 953ohm 10W 1% AXIAL LUGS

RES 953ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9530RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9530RCSL
Chassis Mount Resistors RER65F9530RCSL
RES CHAS MNT 953 OHM 1% 10W

RES CHAS MNT 953 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9530RCSL-ND RER65F9530RCSL RER65F9530RCSL
Product Name Chassis Mount Resistors RES 953 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details