Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5491RC02

Description
5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5491RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5491RC02-ND
Chassis Mount Resistors RER65F5491RC02-ND
5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor

5.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.49K OHM 10W 1% AXIAL LUGS - RER65F5491RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 10W 1% AXIAL LUGS
RER65F5491RC02
RES 5.49K OHM 10W 1% AXIAL LUGS RER65F5491RC02
RES 5.49Kohm 10W 1% AXIAL LUGS

RES 5.49Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5491RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5491RC02
Chassis Mount Resistors RER65F5491RC02
RES CHAS MNT 5.49K OHM 1% 10W

RES CHAS MNT 5.49K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5491RC02-ND RER65F5491RC02 RER65F5491RC02
Product Name Chassis Mount Resistors RES 5.49K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details