Vishay Intertechnology, Inc. RES 549 OHM 10W 1% AXIAL LUGS RER65F5490RCSL

Description
RES 549ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 549ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 10W 1% AXIAL LUGS - RER65F5490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 10W 1% AXIAL LUGS
RER65F5490RCSL
RES 549 OHM 10W 1% AXIAL LUGS RER65F5490RCSL
RES 549ohm 10W 1% AXIAL LUGS

RES 549ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5490RCSL-ND
Chassis Mount Resistors RER65F5490RCSL-ND
549 Ohms ±1% 10W Wirewound Chassis Mount Resistor

549 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F5490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5490RCSL
Chassis Mount Resistors RER65F5490RCSL
RES CHAS MNT 549 OHM 1% 10W

RES CHAS MNT 549 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5490RCSL RER65F5490RCSL-ND RER65F5490RCSL
Product Name RES 549 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details