Vishay Intertechnology, Inc. RES 3.16 OHM 10W 1% AXIAL LUGS RER65F3R16RCSL

Description
RES 3.16ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 10W 1% AXIAL LUGS - RER65F3R16RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 10W 1% AXIAL LUGS
RER65F3R16RCSL
RES 3.16 OHM 10W 1% AXIAL LUGS RER65F3R16RCSL
RES 3.16ohm 10W 1% AXIAL LUGS

RES 3.16ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R16RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R16RCSL-ND
Chassis Mount Resistors RER65F3R16RCSL-ND
3.16 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.16 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R16RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R16RCSL
Chassis Mount Resistors RER65F3R16RCSL
RES CHAS MNT 3.16 OHM 1% 10W

RES CHAS MNT 3.16 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R16RCSL RER65F3R16RCSL-ND RER65F3R16RCSL
Product Name RES 3.16 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details