Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2101RCSL

Description
2.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2101RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2101RCSL-ND
Chassis Mount Resistors RER65F2101RCSL-ND
2.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.1K OHM 10W 1% AXIAL LUGS - RER65F2101RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 10W 1% AXIAL LUGS
RER65F2101RCSL
RES 2.1K OHM 10W 1% AXIAL LUGS RER65F2101RCSL
RES 2.1Kohm 10W 1% AXIAL LUGS

RES 2.1Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2101RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2101RCSL
Chassis Mount Resistors RER65F2101RCSL
RES CHAS MNT 2.1K OHM 1% 10W

RES CHAS MNT 2.1K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2101RCSL-ND RER65F2101RCSL RER65F2101RCSL
Product Name Chassis Mount Resistors RES 2.1K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers