TE Connectivity Chassis Mount Resistors 1630184-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Product Length : 50 MM  [1.969 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 27K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Mounting Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Product Length : 50 MM  [1.969 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 27K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Mounting Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1630184-5
Chassis Mount Resistors 1630184-5
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Product Length : 50 MM  [1.969 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 27K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Mounting Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 9.5 MM  [.374 INCH ]
  • Product Length : 50 MM  [1.969 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 570
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 10
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 27K

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Mounting Terminals
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1630184-5
Resistors 1630184-5
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now
Swedesboro, NJ, United States
Resistors
1630184-5
Resistors 1630184-5
Resistors

Resistors

Buy Now
Res, 27K, 10W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 79AJ9131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 10W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
79AJ9131
Res, 27K, 10W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 79AJ9131
RES, 27K, 10W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, 27K, 10W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1630184-5 1630184-5 1630184-5 79AJ9131
Product Name Chassis Mount Resistors Resistors Resistors Res, 27K, 10W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A10KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers