Vishay Intertechnology, Inc. RES 205 OHM 10W 1% AXIAL LUGS RER65F2050PCSL

Description
RES 205ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 205ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 10W 1% AXIAL LUGS - RER65F2050PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 10W 1% AXIAL LUGS
RER65F2050PCSL
RES 205 OHM 10W 1% AXIAL LUGS RER65F2050PCSL
RES 205ohm 10W 1% AXIAL LUGS

RES 205ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2050PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2050PCSL-ND
Chassis Mount Resistors RER65F2050PCSL-ND
205 Ohms ±1% 10W Wirewound Chassis Mount Resistor

205 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2050PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2050PCSL
Chassis Mount Resistors RER65F2050PCSL
RES CHAS MNT 205 OHM 1% 10W

RES CHAS MNT 205 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2050PCSL RER65F2050PCSL-ND RER65F2050PCSL
Product Name RES 205 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details