TE Connectivity Chassis Mount Resistors 1879456-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM  [4.685 INCH ] Product Length : 560 MM  [22.047 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM  [4.685 INCH ] Product Length : 560 MM  [22.047 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1879456-9 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1879456-9
Chassis Mount Resistors 1879456-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM  [4.685 INCH ] Product Length : 560 MM  [22.047 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 119 MM  [4.685 INCH ]
  • Product Length : 560 MM  [22.047 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 2500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2000
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 4.7

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±440
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1879456-9
Resistors 1879456-9
TE 2000W 4R7 5% Bracket

TE 2000W 4R7 5% Bracket

Buy Now
Res, Wirewound, 4R7, 2Kw, Solder; Resistance Cgs Te Connectivity - 69AC5068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 2Kw, Solder; Resistance Cgs Te Connectivity
69AC5068
Res, Wirewound, 4R7, 2Kw, Solder; Resistance Cgs Te Connectivity 69AC5068
RES, WIREWOUND, 4R7, 2KW, SOLDER; Resistance:4.7ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 2KW, SOLDER; Resistance:4.7ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1879456-9 1879456-9 69AC5068
Product Name Chassis Mount Resistors Resistors Res, Wirewound, 4R7, 2Kw, Solder; Resistance Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 440 ±ppm/°C 400 ±ppm/°C
Power Rating 2000 watts 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129320-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through-Hole Resistors - 1623732-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers