Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1R78RCSL

Description
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1R78RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R78RCSL-ND
Chassis Mount Resistors RER65F1R78RCSL-ND
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.78 OHM 10W 1% AXIAL LUGS - RER65F1R78RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 10W 1% AXIAL LUGS
RER65F1R78RCSL
RES 1.78 OHM 10W 1% AXIAL LUGS RER65F1R78RCSL
RES 1.78ohm 10W 1% AXIAL LUGS

RES 1.78ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R78RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R78RCSL
Chassis Mount Resistors RER65F1R78RCSL
RES CHAS MNT 1.78 OHM 1% 10W

RES CHAS MNT 1.78 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R78RCSL-ND RER65F1R78RCSL RER65F1R78RCSL
Product Name Chassis Mount Resistors RES 1.78 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details