Vishay Intertechnology, Inc. RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25PCSL

Description
RES 8.25ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.25ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 5W 1% AXIAL LUGS - RER60F8R25PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 5W 1% AXIAL LUGS
RER60F8R25PCSL
RES 8.25 OHM 5W 1% AXIAL LUGS RER60F8R25PCSL
RES 8.25ohm 5W 1% AXIAL LUGS

RES 8.25ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8R25PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8R25PCSL-ND
Chassis Mount Resistors RER60F8R25PCSL-ND
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F8R25PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8R25PCSL
Chassis Mount Resistors RER60F8R25PCSL
RES CHAS MNT 8.25 OHM 1% 5W

RES CHAS MNT 8.25 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8R25PCSL RER60F8R25PCSL-ND RER60F8R25PCSL
Product Name RES 8.25 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details