TE Connectivity Chassis Mount Resistors 1630001-3

Description
RES CHAS MNT 27 OHM 5% 100W
Datasheet
Description
RES CHAS MNT 27 OHM 5% 100W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
1630001-3
Chassis Mount Resistors 1630001-3
RES CHAS MNT 27 OHM 5% 100W

RES CHAS MNT 27 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number 1630001-3
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details