Vishay Intertechnology, Inc. RES 76.8 OHM 5W 1% AXIAL LUGS RER60F76R8PC02

Description
RES 76.8ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 76.8ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 5W 1% AXIAL LUGS - RER60F76R8PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 5W 1% AXIAL LUGS
RER60F76R8PC02
RES 76.8 OHM 5W 1% AXIAL LUGS RER60F76R8PC02
RES 76.8ohm 5W 1% AXIAL LUGS

RES 76.8ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F76R8PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F76R8PC02-ND
Chassis Mount Resistors RER60F76R8PC02-ND
76.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

76.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F76R8PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F76R8PC02
Chassis Mount Resistors RER60F76R8PC02
RES CHAS MNT 76.8 OHM 1% 5W

RES CHAS MNT 76.8 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F76R8PC02 RER60F76R8PC02-ND RER60F76R8PC02
Product Name RES 76.8 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers