Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3400RC02

Description
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F3400RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, qualified to MIL-PRF-39009, ensuring military-grade reliability. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 5 watts at 25 °C and a resistance value of 340 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, making it suitable for a variety of applications. The resistor is designed for low reactive components, utilizing Ayrton-Perry winding for non-inductive styles. It is constructed with a copper-nickel or nickel-chrome alloy element, and the encapsulant is made of silicone. The device meets stringent performance tests, including low temperature operation and moisture resistance, making it a reliable choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The RER60F3400RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, qualified to MIL-PRF-39009, ensuring military-grade reliability. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 5 watts at 25 °C and a resistance value of 340 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, making it suitable for a variety of applications. The resistor is designed for low reactive components, utilizing Ayrton-Perry winding for non-inductive styles. It is constructed with a copper-nickel or nickel-chrome alloy element, and the encapsulant is made of silicone. The device meets stringent performance tests, including low temperature operation and moisture resistance, making it a reliable choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3400RC02-ND
Chassis Mount Resistors RER60F3400RC02-ND
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor

340 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 340 OHM 5W 1% AXIAL LUGS - RER60F3400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 5W 1% AXIAL LUGS
RER60F3400RC02
RES 340 OHM 5W 1% AXIAL LUGS RER60F3400RC02
RES 340ohm 5W 1% AXIAL LUGS

RES 340ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3400RC02
Chassis Mount Resistors RER60F3400RC02
RES CHAS MNT 340 OHM 1% 5W

RES CHAS MNT 340 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3400RC02-ND RER60F3400RC02 RER60F3400RC02
Product Name Chassis Mount Resistors RES 340 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details