Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F32R4RC02

Description
32.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
32.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F32R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F32R4RC02-ND
Chassis Mount Resistors RER60F32R4RC02-ND
32.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 32.4 OHM 5W 1% AXIAL LUGS - RER60F32R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 5W 1% AXIAL LUGS
RER60F32R4RC02
RES 32.4 OHM 5W 1% AXIAL LUGS RER60F32R4RC02
RES 32.4ohm 5W 1% AXIAL LUGS

RES 32.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F32R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F32R4RC02
Chassis Mount Resistors RER60F32R4RC02
RES CHAS MNT 32.4 OHM 1% 5W

RES CHAS MNT 32.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F32R4RC02-ND RER60F32R4RC02 RER60F32R4RC02
Product Name Chassis Mount Resistors RES 32.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details