Vishay Intertechnology, Inc. RES 31.6 OHM 5W 1% AXIAL LUGS RER60F31R6MCSL

Description
RES 31.6ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 31.6ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 5W 1% AXIAL LUGS - RER60F31R6MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 5W 1% AXIAL LUGS
RER60F31R6MCSL
RES 31.6 OHM 5W 1% AXIAL LUGS RER60F31R6MCSL
RES 31.6ohm 5W 1% AXIAL LUGS

RES 31.6ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F31R6MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F31R6MCSL-ND
Chassis Mount Resistors RER60F31R6MCSL-ND
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F31R6MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F31R6MCSL
Chassis Mount Resistors RER60F31R6MCSL
RES CHAS MNT 31.6 OHM 1% 5W

RES CHAS MNT 31.6 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F31R6MCSL RER60F31R6MCSL-ND RER60F31R6MCSL
Product Name RES 31.6 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details