Vishay Intertechnology, Inc. RES 287 OHM 5W 1% AXIAL LUGS RER60F2870MCSL

Description
RES 287ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 287ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 5W 1% AXIAL LUGS - RER60F2870MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 5W 1% AXIAL LUGS
RER60F2870MCSL
RES 287 OHM 5W 1% AXIAL LUGS RER60F2870MCSL
RES 287ohm 5W 1% AXIAL LUGS

RES 287ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2870MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2870MCSL
Chassis Mount Resistors RER60F2870MCSL
RES CHAS MNT 287 OHM 1% 5W

RES CHAS MNT 287 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER60F2870MCSL RER60F2870MCSL
Product Name RES 287 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details