Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F22R6RCSL

Description
22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F22R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F22R6RCSL-ND
Chassis Mount Resistors RER60F22R6RCSL-ND
22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.6 OHM 5W 1% AXIAL LUGS - RER60F22R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 5W 1% AXIAL LUGS
RER60F22R6RCSL
RES 22.6 OHM 5W 1% AXIAL LUGS RER60F22R6RCSL
RES 22.6ohm 5W 1% AXIAL LUGS

RES 22.6ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F22R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F22R6RCSL
Chassis Mount Resistors RER60F22R6RCSL
RES CHAS MNT 22.6 OHM 1% 5W

RES CHAS MNT 22.6 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F22R6RCSL-ND RER60F22R6RCSL RER60F22R6RCSL
Product Name Chassis Mount Resistors RES 22.6 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers