2.05 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Res Wirewound 2.05K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 2.05K OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F2051RC02-ND | RER60F2051RC02 | RER60F2051RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 2.05K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |