Vishay Intertechnology, Inc. Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F80R0RC02

Description
Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F80R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F80R0RC02
Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F80R0RC02
Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F80R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F80R0RC02-ND
Chassis Mount Resistors RER55F80R0RC02-ND
80 Ohms ±1% 30W Wirewound Chassis Mount Resistor

80 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F80R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F80R0RC02
Chassis Mount Resistors RER55F80R0RC02
RES CHAS MNT 80 OHM 1% 30W

RES CHAS MNT 80 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F80R0RC02 RER55F80R0RC02-ND RER55F80R0RC02
Product Name Res Wirewound 80 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 5-1879233-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details