Vishay Intertechnology, Inc. RES 51.1 OHM 30W 1% AXIAL LUGS RER55F51R1RCSL

Description
RES 51.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 30W 1% AXIAL LUGS - RER55F51R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 30W 1% AXIAL LUGS
RER55F51R1RCSL
RES 51.1 OHM 30W 1% AXIAL LUGS RER55F51R1RCSL
RES 51.1ohm 30W 1% AXIAL LUGS

RES 51.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F51R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F51R1RCSL-ND
Chassis Mount Resistors RER55F51R1RCSL-ND
51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F51R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F51R1RCSL
Chassis Mount Resistors RER55F51R1RCSL
RES CHAS MNT 51.1 OHM 1% 30W

RES CHAS MNT 51.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F51R1RCSL RER55F51R1RCSL-ND RER55F51R1RCSL
Product Name RES 51.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details