Vishay Intertechnology, Inc. RES 17.4 OHM 30W 1% AXIAL LUGS RER55F17R4RCSL

Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 30W 1% AXIAL LUGS - RER55F17R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 30W 1% AXIAL LUGS
RER55F17R4RCSL
RES 17.4 OHM 30W 1% AXIAL LUGS RER55F17R4RCSL
RES 17.4ohm 30W 1% AXIAL LUGS

RES 17.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F17R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F17R4RCSL-ND
Chassis Mount Resistors RER55F17R4RCSL-ND
17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F17R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F17R4RCSL
Chassis Mount Resistors RER55F17R4RCSL
RES CHAS MNT 17.4 OHM 1% 30W

RES CHAS MNT 17.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F17R4RCSL RER55F17R4RCSL-ND RER55F17R4RCSL
Product Name RES 17.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details