Vishay Intertechnology, Inc. RES 86.6 OHM 20W 1% AXIAL LUGS RER50F86R6MCSL

Description
RES 86.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 86.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 20W 1% AXIAL LUGS - RER50F86R6MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 20W 1% AXIAL LUGS
RER50F86R6MCSL
RES 86.6 OHM 20W 1% AXIAL LUGS RER50F86R6MCSL
RES 86.6ohm 20W 1% AXIAL LUGS

RES 86.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F86R6MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F86R6MCSL-ND
Chassis Mount Resistors RER50F86R6MCSL-ND
86.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

86.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F86R6MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F86R6MCSL
Chassis Mount Resistors RER50F86R6MCSL
RES CHAS MNT 86.6 OHM 1% 20W

RES CHAS MNT 86.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F86R6MCSL RER50F86R6MCSL-ND RER50F86R6MCSL
Product Name RES 86.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details