Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F61R9RCSL

Description
61.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
61.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F61R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F61R9RCSL-ND
Chassis Mount Resistors RER50F61R9RCSL-ND
61.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

61.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 61.9 OHM 20W 1% AXIAL LUGS - RER50F61R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 20W 1% AXIAL LUGS
RER50F61R9RCSL
RES 61.9 OHM 20W 1% AXIAL LUGS RER50F61R9RCSL
RES 61.9ohm 20W 1% AXIAL LUGS

RES 61.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F61R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F61R9RCSL
Chassis Mount Resistors RER50F61R9RCSL
RES CHAS MNT 61.9 OHM 1% 20W

RES CHAS MNT 61.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F61R9RCSL-ND RER50F61R9RCSL RER50F61R9RCSL
Product Name Chassis Mount Resistors RES 61.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers