Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F59R0RC02

Description
59 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
59 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F59R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F59R0RC02-ND
Chassis Mount Resistors RER50F59R0RC02-ND
59 Ohms ±1% 20W Wirewound Chassis Mount Resistor

59 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 59 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F59R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F59R0RC02
Res Wirewound 59 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F59R0RC02
Res Wirewound 59 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 59 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F59R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F59R0RC02
Chassis Mount Resistors RER50F59R0RC02
RES CHAS MNT 59 OHM 1% 20W

RES CHAS MNT 59 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F59R0RC02-ND RER50F59R0RC02 RER50F59R0RC02
Product Name Chassis Mount Resistors Res Wirewound 59 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details