Vishay Intertechnology, Inc. Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F47R5RC02

Description
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F47R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F47R5RC02
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F47R5RC02
Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F47R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F47R5RC02-ND
Chassis Mount Resistors RER50F47R5RC02-ND
47.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F47R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F47R5RC02
Chassis Mount Resistors RER50F47R5RC02
RES CHAS MNT 47.5 OHM 1% 20W

RES CHAS MNT 47.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F47R5RC02 RER50F47R5RC02-ND RER50F47R5RC02
Product Name Res Wirewound 47.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details