Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F4640RC02

Description
464 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
464 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F4640RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4640RC02-ND
Chassis Mount Resistors RER50F4640RC02-ND
464 Ohms ±1% 20W Wirewound Chassis Mount Resistor

464 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 464 OHM 20W 1% AXIAL LUGS - RER50F4640RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 20W 1% AXIAL LUGS
RER50F4640RC02
RES 464 OHM 20W 1% AXIAL LUGS RER50F4640RC02
RES 464ohm 20W 1% AXIAL LUGS

RES 464ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4640RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4640RC02
Chassis Mount Resistors RER50F4640RC02
RES CHAS MNT 464 OHM 1% 20W

RES CHAS MNT 464 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4640RC02-ND RER50F4640RC02 RER50F4640RC02
Product Name Chassis Mount Resistors RES 464 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 6661594P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Power Rating 14 watts
View Details
3 suppliers