Vishay Intertechnology, Inc. RES 31.6 OHM 20W 1% AXIAL LUGS RER50F31R6MCSL

Description
RES 31.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 31.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 20W 1% AXIAL LUGS - RER50F31R6MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 20W 1% AXIAL LUGS
RER50F31R6MCSL
RES 31.6 OHM 20W 1% AXIAL LUGS RER50F31R6MCSL
RES 31.6ohm 20W 1% AXIAL LUGS

RES 31.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F31R6MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F31R6MCSL-ND
Chassis Mount Resistors RER50F31R6MCSL-ND
31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F31R6MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F31R6MCSL
Chassis Mount Resistors RER50F31R6MCSL
RES CHAS MNT 31.6 OHM 1% 20W

RES CHAS MNT 31.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F31R6MCSL RER50F31R6MCSL-ND RER50F31R6MCSL
Product Name RES 31.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details