Vishay Intertechnology, Inc. RES 30.1 OHM 20W 1% AXIAL LUGS RER50F30R1MC02

Description
RES 30.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 20W 1% AXIAL LUGS - RER50F30R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 20W 1% AXIAL LUGS
RER50F30R1MC02
RES 30.1 OHM 20W 1% AXIAL LUGS RER50F30R1MC02
RES 30.1ohm 20W 1% AXIAL LUGS

RES 30.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F30R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F30R1MC02-ND
Chassis Mount Resistors RER50F30R1MC02-ND
30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F30R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F30R1MC02
Chassis Mount Resistors RER50F30R1MC02
RES CHAS MNT 30.1 OHM 1% 20W

RES CHAS MNT 30.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F30R1MC02 RER50F30R1MC02-ND RER50F30R1MC02
Product Name RES 30.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details