TE Connectivity C1468KJL Resistor
TE Connectivity C1468KJL Resistor
68 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
RES, 68K, 5%, 14W, AXIAL, WIREWOUND; Resistance:68kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RESISTOR, 68K OHM, 14W, AXIAL, 5%, WIREWOUND, 8.5X53.3MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6661673P | 1648705 | A129327-ND | 43AC3077 | 112736342 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 68K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity | Resistor |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 68000 ohms | 68000 ohms | |||
| Power Rating | 14 watts | 14 watts | 14 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound |