Vishay Intertechnology, Inc. RES 2 OHM 20W 1% AXIAL LUGS RER50F2R00RCSL

Description
RES 2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 20W 1% AXIAL LUGS - RER50F2R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 20W 1% AXIAL LUGS
RER50F2R00RCSL
RES 2 OHM 20W 1% AXIAL LUGS RER50F2R00RCSL
RES 2ohm 20W 1% AXIAL LUGS

RES 2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R00RCSL-ND
Chassis Mount Resistors RER50F2R00RCSL-ND
2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R00RCSL
Chassis Mount Resistors RER50F2R00RCSL
RES CHAS MNT 2 OHM 1% 20W

RES CHAS MNT 2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R00RCSL RER50F2R00RCSL-ND RER50F2R00RCSL
Product Name RES 2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details