Vishay Intertechnology, Inc. RES 2.61K OHM 20W 1% AXIAL LUGS RER50F2611RCSL

Description
RES 2.61Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.61Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 20W 1% AXIAL LUGS - RER50F2611RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 20W 1% AXIAL LUGS
RER50F2611RCSL
RES 2.61K OHM 20W 1% AXIAL LUGS RER50F2611RCSL
RES 2.61Kohm 20W 1% AXIAL LUGS

RES 2.61Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2611RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2611RCSL-ND
Chassis Mount Resistors RER50F2611RCSL-ND
2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor

2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2611RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2611RCSL
Chassis Mount Resistors RER50F2611RCSL
RES CHAS MNT 2.61K OHM 1% 20W

RES CHAS MNT 2.61K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2611RCSL RER50F2611RCSL-ND RER50F2611RCSL
Product Name RES 2.61K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details