Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2260RCSL

Description
226 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
226 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2260RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2260RCSL-ND
Chassis Mount Resistors RER50F2260RCSL-ND
226 Ohms ±1% 20W Wirewound Chassis Mount Resistor

226 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 226 OHM 20W 1% AXIAL LUGS - RER50F2260RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 20W 1% AXIAL LUGS
RER50F2260RCSL
RES 226 OHM 20W 1% AXIAL LUGS RER50F2260RCSL
RES 226ohm 20W 1% AXIAL LUGS

RES 226ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2260RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2260RCSL
Chassis Mount Resistors RER50F2260RCSL
RES CHAS MNT 226 OHM 1% 20W

RES CHAS MNT 226 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2260RCSL-ND RER50F2260RCSL RER50F2260RCSL
Product Name Chassis Mount Resistors RES 226 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details