Vishay Intertechnology, Inc. RES 11 OHM 20W 1% AXIAL LUGS RER50F11R0RCSL

Description
RES 11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 20W 1% AXIAL LUGS - RER50F11R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 20W 1% AXIAL LUGS
RER50F11R0RCSL
RES 11 OHM 20W 1% AXIAL LUGS RER50F11R0RCSL
RES 11ohm 20W 1% AXIAL LUGS

RES 11ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F11R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F11R0RCSL-ND
Chassis Mount Resistors RER50F11R0RCSL-ND
11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F11R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F11R0RCSL
Chassis Mount Resistors RER50F11R0RCSL
RES CHAS MNT 11 OHM 1% 20W

RES CHAS MNT 11 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F11R0RCSL RER50F11R0RCSL-ND RER50F11R0RCSL
Product Name RES 11 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details