Vishay Intertechnology, Inc. RES 88.7 OHM 10W 1% AXIAL LUGS RER45F88R7RC02

Description
RES 88.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 88.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 10W 1% AXIAL LUGS - RER45F88R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 10W 1% AXIAL LUGS
RER45F88R7RC02
RES 88.7 OHM 10W 1% AXIAL LUGS RER45F88R7RC02
RES 88.7ohm 10W 1% AXIAL LUGS

RES 88.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F88R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F88R7RC02-ND
Chassis Mount Resistors RER45F88R7RC02-ND
88.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

88.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F88R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F88R7RC02
Chassis Mount Resistors RER45F88R7RC02
RES CHAS MNT 88.7 OHM 1% 10W

RES CHAS MNT 88.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F88R7RC02 RER45F88R7RC02-ND RER45F88R7RC02
Product Name RES 88.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details