Vishay Intertechnology, Inc. RES 80.6 OHM 10W 1% AXIAL LUGS RER45F80R6RCSL

Description
RES 80.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 80.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 10W 1% AXIAL LUGS - RER45F80R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 10W 1% AXIAL LUGS
RER45F80R6RCSL
RES 80.6 OHM 10W 1% AXIAL LUGS RER45F80R6RCSL
RES 80.6ohm 10W 1% AXIAL LUGS

RES 80.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F80R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F80R6RCSL-ND
Chassis Mount Resistors RER45F80R6RCSL-ND
80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F80R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F80R6RCSL
Chassis Mount Resistors RER45F80R6RCSL
RES CHAS MNT 80.6 OHM 1% 10W

RES CHAS MNT 80.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F80R6RCSL RER45F80R6RCSL-ND RER45F80R6RCSL
Product Name RES 80.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - A129389-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details