Vishay Intertechnology, Inc. RES 51.1 OHM 10W 1% AXIAL LUGS RER45F51R1RC02

Description
RES 51.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 10W 1% AXIAL LUGS - RER45F51R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 10W 1% AXIAL LUGS
RER45F51R1RC02
RES 51.1 OHM 10W 1% AXIAL LUGS RER45F51R1RC02
RES 51.1ohm 10W 1% AXIAL LUGS

RES 51.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F51R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F51R1RC02-ND
Chassis Mount Resistors RER45F51R1RC02-ND
51.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F51R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F51R1RC02
Chassis Mount Resistors RER45F51R1RC02
RES CHAS MNT 51.1 OHM 1% 10W

RES CHAS MNT 51.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F51R1RC02 RER45F51R1RC02-ND RER45F51R1RC02
Product Name RES 51.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers