Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2R49RC02

Description
2.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2R49RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2R49RC02-ND
Chassis Mount Resistors RER45F2R49RC02-ND
2.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.49 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F2R49RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.49 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F2R49RC02
Res Wirewound 2.49 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F2R49RC02
Res Wirewound 2.49 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.49 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F2R49RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2R49RC02
Chassis Mount Resistors RER45F2R49RC02
RES CHAS MNT 2.49 OHM 1% 10W

RES CHAS MNT 2.49 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2R49RC02-ND RER45F2R49RC02 RER45F2R49RC02
Product Name Chassis Mount Resistors Res Wirewound 2.49 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details