Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F24R9RC02

Description
24.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F24R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F24R9RC02-ND
Chassis Mount Resistors RER45F24R9RC02-ND
24.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 24.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER45F24R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER45F24R9RC02
Res Wirewound 24.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F24R9RC02
Res Wirewound 24.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 24.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F24R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F24R9RC02
Chassis Mount Resistors RER45F24R9RC02
RES CHAS MNT 24.9 OHM 1% 10W

RES CHAS MNT 24.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F24R9RC02-ND RER45F24R9RC02 RER45F24R9RC02
Product Name Chassis Mount Resistors Res Wirewound 24.9 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details