The RER45F1470RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 10 watts at 25 °C and a resistance value of 147 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers looking for robust components in demanding environments.
Res Wirewound 147 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
147 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 147 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER45F1470RC02 | RER45F1470RC02-ND | RER45F1470RC02 |
| Product Name | Res Wirewound 147 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |