Vishay Intertechnology, Inc. RES 5.11 OHM 5W 1% AXIAL LUGS RER40F5R11MCSL

Description
RES 5.11ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.11ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 5W 1% AXIAL LUGS - RER40F5R11MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 5W 1% AXIAL LUGS
RER40F5R11MCSL
RES 5.11 OHM 5W 1% AXIAL LUGS RER40F5R11MCSL
RES 5.11ohm 5W 1% AXIAL LUGS

RES 5.11ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5R11MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5R11MCSL-ND
Chassis Mount Resistors RER40F5R11MCSL-ND
5.11 Ohms ±1% 5W Wirewound Chassis Mount Resistor

5.11 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F5R11MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5R11MCSL
Chassis Mount Resistors RER40F5R11MCSL
RES CHAS MNT 5.11 OHM 1% 5W

RES CHAS MNT 5.11 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5R11MCSL RER40F5R11MCSL-ND RER40F5R11MCSL
Product Name RES 5.11 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details