Vishay Intertechnology, Inc. RES 51.1 OHM 5W 1% AXIAL LUGS RER40F51R1MCSL

Description
RES 51.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 5W 1% AXIAL LUGS - RER40F51R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 5W 1% AXIAL LUGS
RER40F51R1MCSL
RES 51.1 OHM 5W 1% AXIAL LUGS RER40F51R1MCSL
RES 51.1ohm 5W 1% AXIAL LUGS

RES 51.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F51R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F51R1MCSL-ND
Chassis Mount Resistors RER40F51R1MCSL-ND
51.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F51R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F51R1MCSL
Chassis Mount Resistors RER40F51R1MCSL
RES CHAS MNT 51.1 OHM 1% 5W

RES CHAS MNT 51.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F51R1MCSL RER40F51R1MCSL-ND RER40F51R1MCSL
Product Name RES 51.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers