Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F41R2RCSL

Description
41.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
41.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F41R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F41R2RCSL-ND
Chassis Mount Resistors RER40F41R2RCSL-ND
41.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

41.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 41.2 OHM 5W 1% AXIAL LUGS - RER40F41R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 5W 1% AXIAL LUGS
RER40F41R2RCSL
RES 41.2 OHM 5W 1% AXIAL LUGS RER40F41R2RCSL
RES 41.2ohm 5W 1% AXIAL LUGS

RES 41.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F41R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F41R2RCSL
Chassis Mount Resistors RER40F41R2RCSL
RES CHAS MNT 41.2 OHM 1% 5W

RES CHAS MNT 41.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F41R2RCSL-ND RER40F41R2RCSL RER40F41R2RCSL
Product Name Chassis Mount Resistors RES 41.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details