Vishay Intertechnology, Inc. RES 2.15 OHM 5W 1% AXIAL LUGS RER40F2R15RC02

Description
RES 2.15ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.15ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 5W 1% AXIAL LUGS - RER40F2R15RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 5W 1% AXIAL LUGS
RER40F2R15RC02
RES 2.15 OHM 5W 1% AXIAL LUGS RER40F2R15RC02
RES 2.15ohm 5W 1% AXIAL LUGS

RES 2.15ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R15RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R15RC02-ND
Chassis Mount Resistors RER40F2R15RC02-ND
2.15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R15RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R15RC02
Chassis Mount Resistors RER40F2R15RC02
RES CHAS MNT 2.15 OHM 1% 5W

RES CHAS MNT 2.15 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R15RC02 RER40F2R15RC02-ND RER40F2R15RC02
Product Name RES 2.15 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details