Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2150RCSL

Description
215 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
215 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2150RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2150RCSL-ND
Chassis Mount Resistors RER40F2150RCSL-ND
215 Ohms ±1% 5W Wirewound Chassis Mount Resistor

215 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 215 OHM 5W 1% AXIAL LUGS - RER40F2150RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 5W 1% AXIAL LUGS
RER40F2150RCSL
RES 215 OHM 5W 1% AXIAL LUGS RER40F2150RCSL
RES 215ohm 5W 1% AXIAL LUGS

RES 215ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2150RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2150RCSL
Chassis Mount Resistors RER40F2150RCSL
RES CHAS MNT 215 OHM 1% 5W

RES CHAS MNT 215 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2150RCSL-ND RER40F2150RCSL RER40F2150RCSL
Product Name Chassis Mount Resistors RES 215 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details