Vishay Intertechnology, Inc. RES 100 OHM 5W 1% AXIAL LUGS RER40F1000RCSL

Description
RES 100ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5W 1% AXIAL LUGS - RER40F1000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% AXIAL LUGS
RER40F1000RCSL
RES 100 OHM 5W 1% AXIAL LUGS RER40F1000RCSL
RES 100ohm 5W 1% AXIAL LUGS

RES 100ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1000RCSL-ND
Chassis Mount Resistors RER40F1000RCSL-ND
100 Ohms ±1% 5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1000RCSL
Chassis Mount Resistors RER40F1000RCSL
RES CHAS MNT 100 OHM 1% 5W

RES CHAS MNT 100 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1000RCSL RER40F1000RCSL-ND RER40F1000RCSL
Product Name RES 100 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details