Vishay Intertechnology, Inc. Wirewound Resistors RE70G12R5C02

Description
RH-25 12.5 1% RE70G12R5 C02
Request a Quote
Description
RH-25 12.5 1% RE70G12R5 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE70G is a military-qualified, aluminum-housed, chassis-mount wirewound resistor with a power rating of 20 W at 25 °C, a maximum working voltage of 550 V, and resistance values from 0.10 Ω to 12.1 kΩ with a tolerance of ±1 %. It features molded construction, complete welding for environmental protection, and operates from -55 °C to +250 °C. The resistor is inductive and mounts to a 5" × 7" × 2" × 0.040" thick aluminum chassis to utilize heat-sinking. Its temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. The part meets MIL-PRF-18546 and ANSI J-STD-002 solderability requirements. Dimensions include a length of 1.938 in (49.23 mm), width of 1.062 in (26.97 mm), and height of 0.719 in (18.26 mm).

Datasheet Summary
Powered by GS/AI

The RE70G is a military-qualified, aluminum-housed, chassis-mount wirewound resistor with a power rating of 20 W at 25 °C, a maximum working voltage of 550 V, and resistance values from 0.10 Ω to 12.1 kΩ with a tolerance of ±1 %. It features molded construction, complete welding for environmental protection, and operates from -55 °C to +250 °C. The resistor is inductive and mounts to a 5" × 7" × 2" × 0.040" thick aluminum chassis to utilize heat-sinking. Its temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. The part meets MIL-PRF-18546 and ANSI J-STD-002 solderability requirements. Dimensions include a length of 1.938 in (49.23 mm), width of 1.062 in (26.97 mm), and height of 0.719 in (18.26 mm).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE70G12R5C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70G12R5C02
Wirewound Resistors 3110-RE70G12R5C02
RH-25 12.5 1% RE70G12R5 C02

RH-25 12.5 1% RE70G12R5 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE70G12R5C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details