The RE70G is a military-qualified, aluminum-housed, chassis-mount wirewound resistor with a power rating of 20 W, a maximum working voltage of 550 V, and a resistance range of 0.10 Ω to 12.1 kΩ. It features a ±1 % tolerance, a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and an operating temperature range of -55 °C to +250 °C. The resistor is constructed with a welded, molded design for environmental protection and is available in inductive style (G). Mounting to a 5" x 7" x 2" x 0.040" aluminum chassis is required to achieve rated power. Dimensions are 0.719 in x 0.781 in x 1.062 in x 1.938 in, with terminal pins spaced for chassis mounting.
RH-25 120 1% RE70G1200 J01
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RE70G1200J01 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |