Vishay Intertechnology, Inc. Wirewound Resistors RE65N26R0C02

Description
NH-10 26 1% RE65N26R0 C02
Request a Quote
Description
NH-10 26 1% RE65N26R0 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE65N26R0C02 is a non-inductive, chassis-mounted wirewound resistor from the RE series, qualified to MIL-PRF-18546, with a resistance of 26.0 Ω and a tolerance of ±1%. It features a molded, welded construction for environmental protection and is designed for heat-sink mounting. The part operates from -55 °C to +250 °C, with a maximum working voltage of 187 V and a power rating of 10 W at 25 °C when mounted on a 4" × 6" × 2" × 0.040" aluminum chassis. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. Solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RE65N26R0C02 is a non-inductive, chassis-mounted wirewound resistor from the RE series, qualified to MIL-PRF-18546, with a resistance of 26.0 Ω and a tolerance of ±1%. It features a molded, welded construction for environmental protection and is designed for heat-sink mounting. The part operates from -55 °C to +250 °C, with a maximum working voltage of 187 V and a power rating of 10 W at 25 °C when mounted on a 4" × 6" × 2" × 0.040" aluminum chassis. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. Solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE65N26R0C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE65N26R0C02
Wirewound Resistors 3110-RE65N26R0C02
NH-10 26 1% RE65N26R0 C02

NH-10 26 1% RE65N26R0 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE65N26R0C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details