The RE65N1200C02 is a non-inductive, aluminum-housed, chassis-mount wirewound resistor qualified to MIL-PRF-18546, with a resistance of 1.2 kΩ and ±1% tolerance. It has a 10 W power rating at 25 °C when mounted to a 5" × 7" × 2" × 0.040" aluminum chassis, and a maximum working voltage of 187 V. The operating temperature range is -55 to +250 °C, with a temperature coefficient of ±50 ppm/°C. It uses Ayrton-Perry winding for low reactance, has a welded construction, and meets MIL-PRF-18546 solderability requirements per ANSI J-STD-002. Dimensions are 0.562 in × 0.625 in × 0.750 in × 1.375 in (A×B×C×D), with P = 0.312 in. The C02 suffix denotes card pack packaging.
NH-10 120 1% RE65N1200 C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RE65N1200C02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |